Yageo USA Chip Resistor - Surface Mount RT0603FRE0739RL

Description
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0739RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739RLDKR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0739RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739RLCT-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0739RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739RLTR-ND
39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 39 ohm 1% 50ppm - RT0603FRE0739RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 39 ohm 1% 50ppm
RT0603FRE0739RL
YageoThin Film Resistors - SMD 1/10W 39 ohm 1% 50ppm RT0603FRE0739RL
YageoThin Film Resistors - SMD 1/10W 39ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 39ohm 1% 50ppm

Supplier's Site
Res, 39R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5925 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5925
Res, 39R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5925
RES, 39R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 39R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 39R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6707 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6707
Res, 39R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6707
RES, 39R, 1%, 0.1W, THIN FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39R, 1%, 0.1W, THIN FILM, 0603; Resistance:39ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0739RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0739RL
Resistors - Chip Resistor - Surface Mount RT0603FRE0739RL
RES SMD 39 OHM 1% 1/10W 0603

RES SMD 39 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0739RLDKR-ND RT0603FRE0739RL 46AK5925 59AK6707 RT0603FRE0739RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 39 ohm 1% 50ppm Res, 39R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 39R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 39 ohms 39 ohms 39 ohms 39 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistor - 52-BVT-I-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -55 to 170 C (-67 to 338 F)
View Details
2 suppliers
Chassis Mount Resistors - 1445501 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details