Yageo USA Chip Resistor - Surface Mount RT0603FRE0739KL

Description
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0739KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739KLDKR-ND
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0739KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739KLCT-ND
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0739KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739KLTR-ND
39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 39.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0739KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.0K OHM 1/10W 1% SMD 0603
RT0603FRE0739KL
RES 39.0K OHM 1/10W 1% SMD 0603 RT0603FRE0739KL
RES 39.0Kohm 1/10W 1% SMD 0603

RES 39.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 39K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 47AK3972 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
47AK3972
Res, 39K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 47AK3972
RES, 39K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 39K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 39K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4611 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4611
Res, 39K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4611
RES, 39K, 1%, 0.1W, THIN FILM, 0603; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K, 1%, 0.1W, THIN FILM, 0603; Resistance:39kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0739KLDKR-ND RT0603FRE0739KL 47AK3972 59AK4611
Product Name Chip Resistor - Surface Mount RES 39.0K OHM 1/10W 1% SMD 0603 Res, 39K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 39K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details