Yageo USA Thin Film Resistors - SMD 1/10W 39.2K ohm 1% 50ppm RT0603FRE0739K2L

Description
Thin Film Resistors - SMD 1/10W 39.2Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 39.2Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 39.2K ohm 1% 50ppm - RT0603FRE0739K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 39.2K ohm 1% 50ppm
RT0603FRE0739K2L
Thin Film Resistors - SMD 1/10W 39.2K ohm 1% 50ppm RT0603FRE0739K2L
Thin Film Resistors - SMD 1/10W 39.2Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 39.2Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0739K2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739K2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739K2LDKR-ND
RES SMD 39.2K OHM 1% 1/10W 0603

RES SMD 39.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0739K2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739K2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739K2LTR-ND
39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0739K2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0739K2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0739K2LCT-ND
RES SMD 39.2K OHM 1% 1/10W 0603

RES SMD 39.2K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0739K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0739K2L
Resistors - Chip Resistor - Surface Mount RT0603FRE0739K2L
RES SMD 39.2K OHM 1% 1/10W 0603

RES SMD 39.2K OHM 1% 1/10W 0603

Supplier's Site
Res, 39K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8319 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8319
Res, 39K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8319
RES, 39K2, 1%, 0.1W, THIN FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K2, 1%, 0.1W, THIN FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE0739K2L 13-RT0603FRE0739K2LDKR-ND RT0603FRE0739K2L 58AK8319
Product Name Thin Film Resistors - SMD 1/10W 39.2K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 39K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 39200 ohms 39200 ohms 39200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176759-2 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1500 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C123J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details