Yageo USA Thin Film Resistors - SMD 1/10W 392K ohm 1% 50ppm RT0603FRE07392KL

Description
Thin Film Resistors - SMD 1/10W 392Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 392Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 392K ohm 1% 50ppm - RT0603FRE07392KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 392K ohm 1% 50ppm
RT0603FRE07392KL
Thin Film Resistors - SMD 1/10W 392K ohm 1% 50ppm RT0603FRE07392KL
Thin Film Resistors - SMD 1/10W 392Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 392Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07392KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07392KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07392KLCT-ND
RES SMD 392K OHM 1% 1/10W 0603

RES SMD 392K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07392KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07392KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07392KLDKR-ND
RES SMD 392K OHM 1% 1/10W 0603

RES SMD 392K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07392KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07392KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07392KLTR-ND
392 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

392 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 392K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6709 - Newark, An Avnet Company
Chicago, IL, United States
Res, 392K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6709
Res, 392K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6709
RES, 392K, 1%, 0.1W, THIN FILM, 0603; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 392K, 1%, 0.1W, THIN FILM, 0603; Resistance:392kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07392KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07392KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07392KL
RES SMD 392K OHM 1% 1/10W 0603

RES SMD 392K OHM 1% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07392KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE07392KL
Chip Resistor - Surface Mount RT0603FRE07392KL
RES SMD 392K OHM 1% 1/10W 0603

RES SMD 392K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603FRE07392KL 13-RT0603FRE07392KLCT-ND 59AK6709 RT0603FRE07392KL RT0603FRE07392KL
Product Name Thin Film Resistors - SMD 1/10W 392K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 392K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 392000 ohms 392000 ohms 392000 ohms 392000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
Resistors - Chip Resistor - Surface Mount - 1375190-VMS-R010-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E7 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details