Yageo USA Chip Resistor - Surface Mount RT0603FRE0736RL

Description
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0736RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0736RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0736RLTR-ND
36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0736RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0736RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0736RLCT-ND
RES SMD 36 OHM 1% 1/10W 0603

RES SMD 36 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0736RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0736RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0736RLDKR-ND
RES SMD 36 OHM 1% 1/10W 0603

RES SMD 36 OHM 1% 1/10W 0603

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 36 ohm 1% 50ppm - RT0603FRE0736RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 36 ohm 1% 50ppm
RT0603FRE0736RL
Thin Film Resistors - SMD 1/10W 36 ohm 1% 50ppm RT0603FRE0736RL
Thin Film Resistors - SMD 1/10W 36ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 36ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0736RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0736RL
Resistors - Chip Resistor - Surface Mount RT0603FRE0736RL
RES SMD 36 OHM 1% 1/10W 0603

RES SMD 36 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE0736RLTR-ND RT0603FRE0736RL RT0603FRE0736RL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 36 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 36 ohms 36 ohms 36 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - VMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers