Yageo USA Thin Film Resistors - SMD 1/10W 365K ohm 1% 50ppm RT0603FRE07365KL

Description
Thin Film Resistors - SMD 1/10W 365Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 365Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 365K ohm 1% 50ppm - RT0603FRE07365KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 365K ohm 1% 50ppm
RT0603FRE07365KL
Thin Film Resistors - SMD 1/10W 365K ohm 1% 50ppm RT0603FRE07365KL
Thin Film Resistors - SMD 1/10W 365Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 365Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07365KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07365KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07365KLCT-ND
RES SMD 365K OHM 1% 1/10W 0603

RES SMD 365K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07365KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07365KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07365KLTR-ND
365 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

365 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07365KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07365KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07365KLDKR-ND
RES SMD 365K OHM 1% 1/10W 0603

RES SMD 365K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07365KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07365KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07365KL
RES SMD 365K OHM 1% 1/10W 0603

RES SMD 365K OHM 1% 1/10W 0603

Supplier's Site
Res, 365K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5019 - Newark, An Avnet Company
Chicago, IL, United States
Res, 365K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5019
Res, 365K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5019
RES, 365K, 1%, 0.1W, THIN FILM, 0603; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 365K, 1%, 0.1W, THIN FILM, 0603; Resistance:365kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07365KL 13-RT0603FRE07365KLCT-ND RT0603FRE07365KL 58AK5019
Product Name Thin Film Resistors - SMD 1/10W 365K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 365K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 365000 ohms 365000 ohms 365000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers