Yageo USA RES 360 OHM 1/10W 1% SMD 0603 RT0603FRE07360RL

Description
RES 360ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 360ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 360 OHM 1/10W 1% SMD 0603 - RT0603FRE07360RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 360 OHM 1/10W 1% SMD 0603
RT0603FRE07360RL
RES 360 OHM 1/10W 1% SMD 0603 RT0603FRE07360RL
RES 360ohm 1/10W 1% SMD 0603

RES 360ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07360RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07360RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07360RLDKR-ND
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07360RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07360RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07360RLTR-ND
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07360RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07360RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07360RLCT-ND
360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

360 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 360R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2492 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2492
Res, 360R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2492
RES, 360R, 1%, 0.1W, THIN FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 360R, 1%, 0.1W, THIN FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 360R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8318 - Newark, An Avnet Company
Chicago, IL, United States
Res, 360R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8318
Res, 360R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8318
RES, 360R, 1%, 0.1W, THIN FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 360R, 1%, 0.1W, THIN FILM, 0603; Resistance:360ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07360RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07360RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07360RL
RES SMD 360 OHM 1% 1/10W 0603

RES SMD 360 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07360RL 13-RT0603FRE07360RLDKR-ND 59AK2492 RT0603FRE07360RL
Product Name RES 360 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 360R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 360 ohms 360 ohms 360 ohms 360 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1214FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Through-Hole Resistors - 1-1623728-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3300 ohms
Tolerance 5 +/- %
View Details
3 suppliers