Yageo USA Chip Resistor - Surface Mount RT0603FRE0734R8L

Description
RES SMD 34.8 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 34.8 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0734R8LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0734R8LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0734R8LDKR-ND
RES SMD 34.8 OHM 1% 1/10W 0603

RES SMD 34.8 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0734R8LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0734R8LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0734R8LCT-ND
RES SMD 34.8 OHM 1% 1/10W 0603

RES SMD 34.8 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0734R8LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0734R8LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0734R8LTR-ND
34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34.8 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 34.8 OHM 1/10W 1% SMD 0603 - RT0603FRE0734R8L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.8 OHM 1/10W 1% SMD 0603
RT0603FRE0734R8L
RES 34.8 OHM 1/10W 1% SMD 0603 RT0603FRE0734R8L
RES 34.8ohm 1/10W 1% SMD 0603

RES 34.8ohm 1/10W 1% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0603FRE0734R8LDKR-ND RT0603FRE0734R8L
Product Name Chip Resistor - Surface Mount RES 34.8 OHM 1/10W 1% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 34.8 ohms 34.8 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details