Yageo USA RES 34.0K OHM 1/10W 1% SMD 0603 RT0603FRE0734KL

Description
RES 34.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 34.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0734KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/10W 1% SMD 0603
RT0603FRE0734KL
RES 34.0K OHM 1/10W 1% SMD 0603 RT0603FRE0734KL
RES 34.0Kohm 1/10W 1% SMD 0603

RES 34.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0734KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0734KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0734KLCT-ND
RES SMD 34K OHM 1% 1/10W 0603

RES SMD 34K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0734KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0734KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0734KLTR-ND
34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0734KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0734KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0734KLDKR-ND
RES SMD 34K OHM 1% 1/10W 0603

RES SMD 34K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0734KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0734KL
Resistors - Chip Resistor - Surface Mount RT0603FRE0734KL
RES SMD 34K OHM 1% 1/10W 0603

RES SMD 34K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0734KL 13-RT0603FRE0734KLCT-ND RT0603FRE0734KL
Product Name RES 34.0K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 34000 ohms 34000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614975-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 3010 ohms
View Details
2 suppliers