Yageo USA Chip Resistor - Surface Mount RT0603FRE07348RL

Description
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07348RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07348RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07348RLDKR-ND
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07348RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07348RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07348RLCT-ND
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07348RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07348RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07348RLTR-ND
348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

348 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 348 OHM 1/10W 1% SMD 0603 - RT0603FRE07348RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 348 OHM 1/10W 1% SMD 0603
RT0603FRE07348RL
RES 348 OHM 1/10W 1% SMD 0603 RT0603FRE07348RL
RES 348ohm 1/10W 1% SMD 0603

RES 348ohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07348RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07348RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07348RL
RES SMD 348 OHM 1% 1/10W 0603

RES SMD 348 OHM 1% 1/10W 0603

Supplier's Site
Res, 348R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3933 - Newark, An Avnet Company
Chicago, IL, United States
Res, 348R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3933
Res, 348R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3933
RES, 348R, 1%, 0.1W, THIN FILM, 0603; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 348R, 1%, 0.1W, THIN FILM, 0603; Resistance:348ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE07348RLDKR-ND RT0603FRE07348RL RT0603FRE07348RL 58AK3933
Product Name Chip Resistor - Surface Mount RES 348 OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 348R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 348 ohms 348 ohms 348 ohms 348 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details