Yageo USA RES 33.0 OHM 1/10W 1% SMD 0603 RT0603FRE0733RL

Description
RES 33.0ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 33.0ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.0 OHM 1/10W 1% SMD 0603 - RT0603FRE0733RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.0 OHM 1/10W 1% SMD 0603
RT0603FRE0733RL
RES 33.0 OHM 1/10W 1% SMD 0603 RT0603FRE0733RL
RES 33.0ohm 1/10W 1% SMD 0603

RES 33.0ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0733RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0733RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0733RLDKR-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0733RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0733RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0733RLTR-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0733RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0733RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0733RLCT-ND
33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rt Series, 33 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2454 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 33 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2454
Surface Mount Chip Resistor, Thin Film, Rt Series, 33 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2454
Surface Mount Chip Resistor, Thin Film, RT Series, 33 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 33 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0733RL 13-RT0603FRE0733RLDKR-ND 62M2454
Product Name RES 33.0 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rt Series, 33 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 33 ohms 33 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD8062FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details