Yageo USA Surface Mount Resistors RT0603FRE0733K2L

Description
Yageo RT0603FRE0733K2L
Request a Quote Datasheet
Description
Yageo RT0603FRE0733K2L
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985522
Surface Mount Resistors 1985522
Yageo RT0603FRE0733K2L

Yageo RT0603FRE0733K2L

Supplier's Site
Surface Mount Resistors - 1985521 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985521
Surface Mount Resistors 1985521
Yageo RT0603FRE0733K2L

Yageo RT0603FRE0733K2L

Supplier's Site
Surface Mount Resistors - 1985522P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985522P
Surface Mount Resistors 1985522P
Yageo RT0603FRE0733K2L

Yageo RT0603FRE0733K2L

Supplier's Site
RES 33.2K OHM 1/10W 1% SMD 0603 - RT0603FRE0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W 1% SMD 0603
RT0603FRE0733K2L
RES 33.2K OHM 1/10W 1% SMD 0603 RT0603FRE0733K2L
RES 33.2Kohm 1/10W 1% SMD 0603

RES 33.2Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - YAG5958CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5958CT-ND
Chip Resistor - Surface Mount YAG5958CT-ND
33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5958DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5958DKR-ND
Chip Resistor - Surface Mount YAG5958DKR-ND
33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5958TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5958TR-ND
Chip Resistor - Surface Mount YAG5958TR-ND
33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 33K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3931 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3931
Res, 33K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3931
RES, 33K2, 1%, 0.1W, THIN FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K2, 1%, 0.1W, THIN FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 33K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5921 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5921
Res, 33K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5921
RES, 33K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 33K2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 1985522 1985522P RT0603FRE0733K2L YAG5958CT-ND 58AK3931 46AK5921
Product Name Surface Mount Resistors Surface Mount Resistors RES 33.2K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 33K2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 33K2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Power Rating 0.0500 watts 10 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD5602FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.05 OHM 5W Resistor - 52-SMS-R050-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details