Yageo USA Chip Resistor - Surface Mount RT0603FRE07332RL

Description
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07332RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07332RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07332RLCT-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07332RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07332RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07332RLTR-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07332RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07332RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07332RLDKR-ND
332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 332 OHM 1/10W 1% SMD 0603 - RT0603FRE07332RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332 OHM 1/10W 1% SMD 0603
RT0603FRE07332RL
RES 332 OHM 1/10W 1% SMD 0603 RT0603FRE07332RL
RES 332ohm 1/10W 1% SMD 0603

RES 332ohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07332RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07332RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07332RL
RES SMD 332 OHM 1% 1/10W 0603

RES SMD 332 OHM 1% 1/10W 0603

Supplier's Site
Res, 332R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5922 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5922
Res, 332R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5922
RES, 332R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 332R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 332R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6366 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6366
Res, 332R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6366
RES, 332R, 1%, 0.1W, THIN FILM, 0603; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 332R, 1%, 0.1W, THIN FILM, 0603; Resistance:332ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE07332RLCT-ND RT0603FRE07332RL RT0603FRE07332RL 46AK5922 58AK6366
Product Name Chip Resistor - Surface Mount RES 332 OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 332R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 332R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 332 ohms 332 ohms 332 ohms 332 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176094-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 210000 ohms
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 4756555 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details