Yageo USA RES 332K OHM 1/10W 1% SMD 0603 RT0603FRE07332KL

Description
RES 332Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 332Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 332K OHM 1/10W 1% SMD 0603 - RT0603FRE07332KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 332K OHM 1/10W 1% SMD 0603
RT0603FRE07332KL
RES 332K OHM 1/10W 1% SMD 0603 RT0603FRE07332KL
RES 332Kohm 1/10W 1% SMD 0603

RES 332Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07332KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07332KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07332KLDKR-ND
332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07332KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07332KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07332KLCT-ND
332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07332KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07332KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07332KLTR-ND
332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

332 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 332K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2489 - Newark, An Avnet Company
Chicago, IL, United States
Res, 332K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2489
Res, 332K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2489
RES, 332K, 1%, 0.1W, THIN FILM, 0603; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 332K, 1%, 0.1W, THIN FILM, 0603; Resistance:332kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07332KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07332KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07332KL
RES SMD 332K OHM 1% 1/10W 0603

RES SMD 332K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07332KL 13-RT0603FRE07332KLDKR-ND 59AK2489 RT0603FRE07332KL
Product Name RES 332K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 332K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 332000 ohms 332000 ohms 332000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C153J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details