Yageo USA Chip Resistor - Surface Mount RT0603FRE07330RL

Description
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5957TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5957TR-ND
Chip Resistor - Surface Mount YAG5957TR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5957CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5957CT-ND
Chip Resistor - Surface Mount YAG5957CT-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5957DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5957DKR-ND
Chip Resistor - Surface Mount YAG5957DKR-ND
330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

330 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985518 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985518
Surface Mount Resistors 1985518
Yageo RT0603FRE07330RL

Yageo RT0603FRE07330RL

Supplier's Site
Surface Mount Resistors - 1985519 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985519
Surface Mount Resistors 1985519
Yageo RT0603FRE07330RL

Yageo RT0603FRE07330RL

Supplier's Site
Surface Mount Resistors - 1985519P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985519P
Surface Mount Resistors 1985519P
Yageo RT0603FRE07330RL

Yageo RT0603FRE07330RL

Supplier's Site
YageoThin Film Resistors - SMD 1/10W 330 ohm 1% 50ppm - RT0603FRE07330RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 330 ohm 1% 50ppm
RT0603FRE07330RL
YageoThin Film Resistors - SMD 1/10W 330 ohm 1% 50ppm RT0603FRE07330RL
YageoThin Film Resistors - SMD 1/10W 330ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 330ohm 1% 50ppm

Supplier's Site
Res, 330R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 51AK9306 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
51AK9306
Res, 330R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 51AK9306
RES, 330R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 330R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 330R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6365 - Newark, An Avnet Company
Chicago, IL, United States
Res, 330R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6365
Res, 330R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6365
RES, 330R, 1%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 330R, 1%, 0.1W, THIN FILM, 0603; Resistance:330ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG5957TR-ND 1985518 1985519P RT0603FRE07330RL 51AK9306 58AK6365
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors YageoThin Film Resistors - SMD 1/10W 330 ohm 1% 50ppm Res, 330R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 330R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) 0603 0603; 0603 [1608 Metric]
Resistance Range 330 ohms 330 ohms 330 ohms 330 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 2573148 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 2.2 ohms
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers