Yageo USA YageoThin Film Resistors - SMD 1/10W 32.4 ohm 1% 50ppm RT0603FRE0732R4L

Description
YageoThin Film Resistors - SMD 1/10W 32.4ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 32.4ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 32.4 ohm 1% 50ppm - RT0603FRE0732R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 32.4 ohm 1% 50ppm
RT0603FRE0732R4L
YageoThin Film Resistors - SMD 1/10W 32.4 ohm 1% 50ppm RT0603FRE0732R4L
YageoThin Film Resistors - SMD 1/10W 32.4ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 32.4ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0732R4L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE0732R4L-ND
Chip Resistor - Surface Mount RT0603FRE0732R4L-ND
32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

32.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603FRE0732R4L RT0603FRE0732R4L-ND
Product Name YageoThin Film Resistors - SMD 1/10W 32.4 ohm 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 32.4 ohms 32.4 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers