Yageo USA Chip Resistor - Surface Mount RT0603FRE07301RL

Description
RES SMD 301 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 301 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07301RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07301RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07301RLCT-ND
RES SMD 301 OHM 1% 1/10W 0603

RES SMD 301 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07301RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07301RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07301RLDKR-ND
RES SMD 301 OHM 1% 1/10W 0603

RES SMD 301 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07301RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07301RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07301RLTR-ND
301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

301 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 301 OHM 1/10W 1% SMD 0603 - RT0603FRE07301RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/10W 1% SMD 0603
RT0603FRE07301RL
RES 301 OHM 1/10W 1% SMD 0603 RT0603FRE07301RL
RES 301ohm 1/10W 1% SMD 0603

RES 301ohm 1/10W 1% SMD 0603

Supplier's Site
SMD 301 OHM 10W Resistor - 52-RT0603FRE07301RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 301 OHM 10W Resistor
52-RT0603FRE07301RL
SMD 301 OHM 10W Resistor 52-RT0603FRE07301RL
RES SMD 301 OHM 1% 1/10W 0603 Product overview: RT0603FRE07301RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07301RL can be used for catalog matching and distributor lookup.

RES SMD 301 OHM 1% 1/10W 0603 Product overview: RT0603FRE07301RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 301 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 301 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07301RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
959909-RT0603FRE07301RL
Resistors - Chip Resistor - Surface Mount 959909-RT0603FRE07301RL
Win Source Part Number: 959909-RT0603FRE0730 1RL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel (TR) Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 301 Ohms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): 1-1879336-2; CRCW0603301RFKEA; AC0603FR-07301RL; RC0603FR-07301RL; RK73H1JTTD3010F; CRCW0603330RFKEA; ERJ-3EKF2940V; ECCN: EAR99 Fake Threat In the Open Market: 81 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO

Win Source Part Number: 959909-RT0603FRE07301RL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel (TR)
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 301 Ohms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): 1-1879336-2; CRCW0603301RFKEA; AC0603FR-07301RL; RC0603FR-07301RL; RK73H1JTTD3010F; CRCW0603330RFKEA; ERJ-3EKF2940V;
ECCN: EAR99
Fake Threat In the Open Market: 81 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07301RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07301RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07301RL
RES SMD 301 OHM 1% 1/10W 0603

RES SMD 301 OHM 1% 1/10W 0603

Supplier's Site
Res, 301R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6704 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6704
Res, 301R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6704
RES, 301R, 1%, 0.1W, THIN FILM, 0603; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 301R, 1%, 0.1W, THIN FILM, 0603; Resistance:301ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE07301RLCT-ND RT0603FRE07301RL 52-RT0603FRE07301RL 959909-RT0603FRE07301RL RT0603FRE07301RL 59AK6704
Product Name Chip Resistor - Surface Mount RES 301 OHM 1/10W 1% SMD 0603 SMD 301 OHM 10W Resistor Resistors - Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 301R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 (1608 Metric) 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms 301 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-2176074-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 12700 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-BPR58CR12J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details