Yageo USA RES 301K OHM 1/10W 1% SMD 0603 RT0603FRE07301KL

Description
RES 301Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 301Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301K OHM 1/10W 1% SMD 0603 - RT0603FRE07301KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301K OHM 1/10W 1% SMD 0603
RT0603FRE07301KL
RES 301K OHM 1/10W 1% SMD 0603 RT0603FRE07301KL
RES 301Kohm 1/10W 1% SMD 0603

RES 301Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07301KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07301KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07301KLTR-ND
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07301KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07301KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07301KLCT-ND
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07301KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07301KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07301KLDKR-ND
301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

301 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 301K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3929 - Newark, An Avnet Company
Chicago, IL, United States
Res, 301K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3929
Res, 301K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3929
RES, 301K, 1%, 0.1W, THIN FILM, 0603; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 301K, 1%, 0.1W, THIN FILM, 0603; Resistance:301kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
RES SMD 301K OHM 1% 1/10W 0603 - 898-RT0603FRE07301KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 301K OHM 1% 1/10W 0603
898-RT0603FRE07301KL
RES SMD 301K OHM 1% 1/10W 0603 898-RT0603FRE07301KL
RES SMD 301K OHM 1% 1/10W 0603

RES SMD 301K OHM 1% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07301KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07301KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07301KL
RES SMD 301K OHM 1% 1/10W 0603

RES SMD 301K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE07301KL 13-RT0603FRE07301KLTR-ND 58AK3929 898-RT0603FRE07301KL RT0603FRE07301KL
Product Name RES 301K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 301K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 301K OHM 1% 1/10W 0603 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric)
Resistance Range 301000 ohms 301000 ohms 301000 ohms 301000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers