Yageo USA Chip Resistor - Surface Mount RT0603FRE07300KL

Description
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07300KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07300KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07300KLCT-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07300KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07300KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07300KLDKR-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07300KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07300KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07300KLTR-ND
300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

300 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 300K OHM 1/10W 1% SMD 0603 - RT0603FRE07300KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 300K OHM 1/10W 1% SMD 0603
RT0603FRE07300KL
RES 300K OHM 1/10W 1% SMD 0603 RT0603FRE07300KL
RES 300Kohm 1/10W 1% SMD 0603

RES 300Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 300K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 300K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5918
Res, 300K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5918
RES, 300K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 300K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07300KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE07300KL
Chip Resistor - Surface Mount RT0603FRE07300KL
RES SMD 300K OHM 1% 1/10W 0603

RES SMD 300K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Chip Resistors
Product Number 13-RT0603FRE07300KLCT-ND RT0603FRE07300KL 46AK5918 RT0603FRE07300KL
Product Name Chip Resistor - Surface Mount RES 300K OHM 1/10W 1% SMD 0603 Res, 300K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1469491 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details