Yageo USA Chip Resistor - Surface Mount RT0603FRE072R2L

Description
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE072R2LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072R2LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE072R2LTR-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE072R2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072R2LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE072R2LDKR-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE072R2LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072R2LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE072R2LCT-ND
2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.2 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE072R2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE072R2L
Resistors - Chip Resistor - Surface Mount RT0603FRE072R2L
RES SMD 2.2 OHM 1% 1/10W 0603

RES SMD 2.2 OHM 1% 1/10W 0603

Supplier's Site
Res, 2R2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5898
Res, 2R2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5898
RES, 2R2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 2R2, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 2R2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4601 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2R2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4601
Res, 2R2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4601
RES, 2R2, 1%, 0.1W, THIN FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2R2, 1%, 0.1W, THIN FILM, 0603; Resistance:2.2ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE072R2LTR-ND RT0603FRE072R2L 46AK5898 59AK4601
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2R2, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 2R2, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Resistance Range 2.2 ohms 2.2 ohms 2.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 3-1614895-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9820 ohms
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R5R1JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details