Yageo USA RES 2.74K OHM 1/10W 1% SMD 0603 RT0603FRE072K74L

Description
RES 2.74Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 2.74Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.74K OHM 1/10W 1% SMD 0603 - RT0603FRE072K74L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.74K OHM 1/10W 1% SMD 0603
RT0603FRE072K74L
RES 2.74K OHM 1/10W 1% SMD 0603 RT0603FRE072K74L
RES 2.74Kohm 1/10W 1% SMD 0603

RES 2.74Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE072K74LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072K74LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE072K74LTR-ND
2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.74 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE072K74LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072K74LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE072K74LDKR-ND
RES SMD 2.74K OHM 1% 1/10W 0603

RES SMD 2.74K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE072K74LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072K74LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE072K74LCT-ND
RES SMD 2.74K OHM 1% 1/10W 0603

RES SMD 2.74K OHM 1% 1/10W 0603

Buy Now Datasheet
Res, 2K74, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6700 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K74, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6700
Res, 2K74, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6700
RES, 2K74, 1%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K74, 1%, 0.1W, THIN FILM, 0603; Resistance:2.74kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE072K74L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE072K74L
Resistors - Chip Resistor - Surface Mount RT0603FRE072K74L
RES SMD 2.74K OHM 1% 1/10W 0603

RES SMD 2.74K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE072K74L 13-RT0603FRE072K74LTR-ND 59AK6700 RT0603FRE072K74L
Product Name RES 2.74K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 2K74, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 2740 ohms 2740 ohms 2740 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details