Yageo USA RES 2.10K OHM 1/10W 1% SMD 0603 RT0603FRE072K1L

Description
RES 2.10Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 2.10Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.10K OHM 1/10W 1% SMD 0603 - RT0603FRE072K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.10K OHM 1/10W 1% SMD 0603
RT0603FRE072K1L
RES 2.10K OHM 1/10W 1% SMD 0603 RT0603FRE072K1L
RES 2.10Kohm 1/10W 1% SMD 0603

RES 2.10Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE072K1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072K1LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE072K1LCT-ND
RES SMD 2.1K OHM 1% 1/10W 0603

RES SMD 2.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE072K1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072K1LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE072K1LDKR-ND
RES SMD 2.1K OHM 1% 1/10W 0603

RES SMD 2.1K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE072K1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE072K1LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE072K1LTR-ND
2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2.1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE072K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE072K1L
Resistors - Chip Resistor - Surface Mount RT0603FRE072K1L
RES SMD 2.1K OHM 1% 1/10W 0603

RES SMD 2.1K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE072K1L 13-RT0603FRE072K1LCT-ND RT0603FRE072K1L
Product Name RES 2.10K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 2100 ohms 2100 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R822JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Resistors - Chip Resistor - Surface Mount - 1375234-SMT-R330-1.0 - Win Source Electronics
Specs
Resistance Range 0.3300 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details