Yageo USA RES 287 OHM 1/10W 1% SMD 0603 RT0603FRE07287RL

Description
RES 287ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 287ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 287 OHM 1/10W 1% SMD 0603 - RT0603FRE07287RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 287 OHM 1/10W 1% SMD 0603
RT0603FRE07287RL
RES 287 OHM 1/10W 1% SMD 0603 RT0603FRE07287RL
RES 287ohm 1/10W 1% SMD 0603

RES 287ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07287RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07287RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07287RLDKR-ND
RES SMD 287 OHM 1% 1/10W 0603

RES SMD 287 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07287RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07287RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07287RLCT-ND
RES SMD 287 OHM 1% 1/10W 0603

RES SMD 287 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07287RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07287RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07287RLTR-ND
287 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

287 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07287RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07287RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07287RL
RES SMD 287 OHM 1% 1/10W 0603

RES SMD 287 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07287RL 13-RT0603FRE07287RLDKR-ND RT0603FRE07287RL
Product Name RES 287 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 287 ohms 287 ohms 287 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details