Yageo USA Chip Resistor - Surface Mount RT0603FRE0727RL

Description
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0727RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0727RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0727RLDKR-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0727RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0727RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0727RLCT-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0727RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0727RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0727RLTR-ND
27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 27.0 OHM 1/10W 1% SMD 0603 - RT0603FRE0727RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.0 OHM 1/10W 1% SMD 0603
RT0603FRE0727RL
RES 27.0 OHM 1/10W 1% SMD 0603 RT0603FRE0727RL
RES 27.0ohm 1/10W 1% SMD 0603

RES 27.0ohm 1/10W 1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1985510 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985510
Surface Mount Resistors 1985510
Yageo RT0603FRE0727RL

Yageo RT0603FRE0727RL

Supplier's Site
Surface Mount Resistors - 1985511P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985511P
Surface Mount Resistors 1985511P
Yageo RT0603FRE0727RL

Yageo RT0603FRE0727RL

Supplier's Site
Surface Mount Resistors - 1985511 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985511
Surface Mount Resistors 1985511
Yageo RT0603FRE0727RL

Yageo RT0603FRE0727RL

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rt Series, 27 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2448 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 27 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2448
Surface Mount Chip Resistor, Thin Film, Rt Series, 27 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2448
Surface Mount Chip Resistor, Thin Film, RT Series, 27 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 27 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0727RLDKR-ND RT0603FRE0727RL 1985510 1985511P 62M2448
Product Name Chip Resistor - Surface Mount RES 27.0 OHM 1/10W 1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Surface Mount Chip Resistor, Thin Film, Rt Series, 27 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 27 ohms 27 ohms 27 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD3653FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details