Yageo USA Chip Resistor - Surface Mount RT0603FRE0727R4L

Description
RES SMD 27.4 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 27.4 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0727R4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0727R4LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0727R4LCT-ND
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0727R4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0727R4LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0727R4LTR-ND
27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

27.4 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0727R4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0727R4LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0727R4LDKR-ND
RES SMD 27.4 OHM 1% 1/10W 0603

RES SMD 27.4 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 27.4 OHM 1/10W 1% SMD 0603 - RT0603FRE0727R4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.4 OHM 1/10W 1% SMD 0603
RT0603FRE0727R4L
RES 27.4 OHM 1/10W 1% SMD 0603 RT0603FRE0727R4L
RES 27.4ohm 1/10W 1% SMD 0603

RES 27.4ohm 1/10W 1% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0603FRE0727R4LCT-ND RT0603FRE0727R4L
Product Name Chip Resistor - Surface Mount RES 27.4 OHM 1/10W 1% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 27.4 ohms 27.4 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0003 OHM 10W Resistor - 52-BVS-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 3.00E-4 ohms
Power Rating 5 watts
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details