Yageo USA Thin Film Resistors - SMD 1/10W 267K ohm 1% 50ppm RT0603FRE07267KL

Description
Thin Film Resistors - SMD 1/10W 267Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 267Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 267K ohm 1% 50ppm - RT0603FRE07267KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 267K ohm 1% 50ppm
RT0603FRE07267KL
Thin Film Resistors - SMD 1/10W 267K ohm 1% 50ppm RT0603FRE07267KL
Thin Film Resistors - SMD 1/10W 267Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 267Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07267KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE07267KL-ND
Chip Resistor - Surface Mount RT0603FRE07267KL-ND
267 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

267 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07267KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07267KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07267KL
RES SMD 267K OHM 1% 1/10W 0603

RES SMD 267K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07267KL RT0603FRE07267KL-ND RT0603FRE07267KL
Product Name Thin Film Resistors - SMD 1/10W 267K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 267000 ohms 267000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Surface Mount Resistors - 1-1614893-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14700 ohms
View Details
2 suppliers