YageoThin Film Resistors - SMD 1/10W 261Kohm 1% 50ppm
261 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 261K OHM 1% 1/10W 0603
RES SMD 261K OHM 1% 1/10W 0603
RES SMD 261K OHM 1% 1/10W 0603
RES, 261K, 1%, 0.1W, THIN FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 261K, 1%, 0.1W, THIN FILM, 0603; Resistance:261kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RT0603FRE07261KL | 13-RT0603FRE07261KLTR-ND | RT0603FRE07261KL | 59AK2483 |
| Product Name | YageoThin Film Resistors - SMD 1/10W 261K ohm 1% 50ppm | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount | Res, 261K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | 0603; 0603 | 0603; 0603 (1608 Metric) | 0603; 0603 [1608 Metric] |
| Resistance Range | 261000 ohms | 261000 ohms | 261000 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |
| Temperature Coefficient | 50 ±ppm/°C | 50 ±ppm/°C |