Yageo USA SMD 24.9 OHM 10W Resistor RT0603FRE0724R9L

Description
RES SMD 24.9 OHM 1% 1/10W 0603 Product overview: RT0603FRE0724R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0724R9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 24.9 OHM 1% 1/10W 0603 Product overview: RT0603FRE0724R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0724R9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 24.9 OHM 10W Resistor - 52-RT0603FRE0724R9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 24.9 OHM 10W Resistor
52-RT0603FRE0724R9L
SMD 24.9 OHM 10W Resistor 52-RT0603FRE0724R9L
RES SMD 24.9 OHM 1% 1/10W 0603 Product overview: RT0603FRE0724R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0724R9L can be used for catalog matching and distributor lookup.

RES SMD 24.9 OHM 1% 1/10W 0603 Product overview: RT0603FRE0724R9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 24.9 OHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 24.9 OHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0724R9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
YageoThin Film Resistors - SMD 1/10W 24.9 ohm 1% 50ppm - RT0603FRE0724R9L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 24.9 ohm 1% 50ppm
RT0603FRE0724R9L
YageoThin Film Resistors - SMD 1/10W 24.9 ohm 1% 50ppm RT0603FRE0724R9L
YageoThin Film Resistors - SMD 1/10W 24.9ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 24.9ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0724R9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0724R9LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0724R9LTR-ND
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0724R9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0724R9LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0724R9LCT-ND
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0724R9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0724R9LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0724R9LDKR-ND
24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

24.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors Resistors
Product Number 52-RT0603FRE0724R9L RT0603FRE0724R9L 13-RT0603FRE0724R9LTR-ND
Product Name SMD 24.9 OHM 10W Resistor YageoThin Film Resistors - SMD 1/10W 24.9 ohm 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 24.9 ohms 24.9 ohms 24.9 ohms
Power Rating 0.1000 watts 10 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375194-VMS-R050-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0500 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details