Yageo USA Thin Film Resistors - SMD 1/10W 237K ohm 1% 50ppm RT0603FRE07237KL

Description
Thin Film Resistors - SMD 1/10W 237Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 237Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 237K ohm 1% 50ppm - RT0603FRE07237KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 237K ohm 1% 50ppm
RT0603FRE07237KL
Thin Film Resistors - SMD 1/10W 237K ohm 1% 50ppm RT0603FRE07237KL
Thin Film Resistors - SMD 1/10W 237Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 237Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07237KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE07237KL-ND
Chip Resistor - Surface Mount RT0603FRE07237KL-ND
237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

237 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 237K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 237K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0447
Res, 237K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0447
RES, 237K, 1%, 0.1W, THIN FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 237K, 1%, 0.1W, THIN FILM, 0603; Resistance:237kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07237KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07237KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07237KL
RES SMD 237K OHM 1% 1/10W 0603

RES SMD 237K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07237KL RT0603FRE07237KL-ND 59AK0447 RT0603FRE07237KL
Product Name Thin Film Resistors - SMD 1/10W 237K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 237K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 237000 ohms 237000 ohms 237000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details