Yageo USA Chip Resistor - Surface Mount RT0603FRE07232RL

Description
232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603FRE07232RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE07232RL-ND
Chip Resistor - Surface Mount RT0603FRE07232RL-ND
232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

232 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 232 OHM 1/10W 1% SMD 0603 232 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063
Anaheim, CA, United States
RES 232 OHM 1/10W 1% SMD 0603 232 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)
RT0603FRE07232RL
RES 232 OHM 1/10W 1% SMD 0603 232 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR) RT0603FRE07232RL
RES 232ohm 1/10W 1% SMD 0603 232 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)

RES 232ohm 1/10W 1% SMD 0603 232 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RT0603FRE07232RL-ND RT0603FRE07232RL
Product Name Chip Resistor - Surface Mount RES 232 OHM 1/10W 1% SMD 0603 232 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 232 ohms 232 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R134JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details