Yageo USA Chip Resistor - Surface Mount RT0603FRE07232KL

Description
232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07232KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07232KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07232KLTR-ND
232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

232 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07232KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07232KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07232KLCT-ND
RES SMD 232K OHM 1% 1/10W 0603

RES SMD 232K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07232KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07232KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07232KLDKR-ND
RES SMD 232K OHM 1% 1/10W 0603

RES SMD 232K OHM 1% 1/10W 0603

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 232K ohm 1% 50ppm - RT0603FRE07232KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 232K ohm 1% 50ppm
RT0603FRE07232KL
Thin Film Resistors - SMD 1/10W 232K ohm 1% 50ppm RT0603FRE07232KL
Thin Film Resistors - SMD 1/10W 232Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 232Kohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07232KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07232KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07232KL
RES SMD 232K OHM 1% 1/10W 0603

RES SMD 232K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE07232KLTR-ND RT0603FRE07232KL RT0603FRE07232KL
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 232K ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details