Yageo USA Chip Resistor - Surface Mount RT0603FRE0722RL

Description
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5950CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5950CT-ND
Chip Resistor - Surface Mount YAG5950CT-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5950DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5950DKR-ND
Chip Resistor - Surface Mount YAG5950DKR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5950TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5950TR-ND
Chip Resistor - Surface Mount YAG5950TR-ND
22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 22.0 OHM 1/10W 1% SMD 0603 22 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063
Anaheim, CA, United States
RES 22.0 OHM 1/10W 1% SMD 0603 22 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)
RT0603FRE0722RL
RES 22.0 OHM 1/10W 1% SMD 0603 22 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR) RT0603FRE0722RL
RES 22.0ohm 1/10W 1% SMD 0603 22 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)

RES 22.0ohm 1/10W 1% SMD 0603 22 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR)

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0722RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE0722RL
Chip Resistor - Surface Mount RT0603FRE0722RL
RES SMD 22 OHM 1% 1/10W 0603

RES SMD 22 OHM 1% 1/10W 0603

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rt Series, 22 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2442 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 22 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2442
Surface Mount Chip Resistor, Thin Film, Rt Series, 22 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2442
Surface Mount Chip Resistor, Thin Film, RT Series, 22 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 22 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site
Res, 22R, 1%, 0.1W, 0603, Thin Film; Resistor Case Style Yageo - 12AC2392 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, 0603, Thin Film; Resistor Case Style Yageo
12AC2392
Res, 22R, 1%, 0.1W, 0603, Thin Film; Resistor Case Style Yageo 12AC2392
RES, 22R, 1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:RT series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:22ohm; Product Range:RT series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 22R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6364 - Newark, An Avnet Company
Chicago, IL, United States
Res, 22R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6364
Res, 22R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6364
RES, 22R, 1%, 0.1W, THIN FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 22R, 1%, 0.1W, THIN FILM, 0603; Resistance:22ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number YAG5950CT-ND RT0603FRE0722RL RT0603FRE0722RL 62M2442 12AC2392 58AK6364
Product Name Chip Resistor - Surface Mount RES 22.0 OHM 1/10W 1% SMD 0603 22 0.1W 1/10W Thin Film - ¦50ppm/¦C ¦1% 0603 (1608 Metric) 0.063"" L x 0.031"" W (1.60mm x 0.80mm) 0.022"" (0.55mm) 2 Tape & Reel (TR) Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rt Series, 22 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 22R, 1%, 0.1W, 0603, Thin Film; Resistor Case Style Yageo Res, 22R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 22 ohms 22 ohms 22 ohms 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2554FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details