Yageo USA RES 22.6 OHM 1/10W 1% SMD 0603 RT0603FRE0722R6L

Description
RES 22.6ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 22.6ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.6 OHM 1/10W 1% SMD 0603 - RT0603FRE0722R6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.6 OHM 1/10W 1% SMD 0603
RT0603FRE0722R6L
RES 22.6 OHM 1/10W 1% SMD 0603 RT0603FRE0722R6L
RES 22.6ohm 1/10W 1% SMD 0603

RES 22.6ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0722R6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0722R6LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0722R6LDKR-ND
RES SMD 22.6 OHM 1% 1/10W 0603

RES SMD 22.6 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0722R6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0722R6LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0722R6LTR-ND
22.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22.6 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0722R6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0722R6LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0722R6LCT-ND
RES SMD 22.6 OHM 1% 1/10W 0603

RES SMD 22.6 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0722R6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0722R6L
Resistors - Chip Resistor - Surface Mount RT0603FRE0722R6L
RES SMD 22.6 OHM 1% 1/10W 0603

RES SMD 22.6 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0722R6L 13-RT0603FRE0722R6LDKR-ND RT0603FRE0722R6L
Product Name RES 22.6 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 22.6 ohms 22.6 ohms 22.6 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

TE Connectivity
Specs
Configuration Single Resistor
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD755JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details