Yageo USA RES 22.1 OHM 1/10W 1% SMD 0603 RT0603FRE0722R1L

Description
RES 22.1ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 22.1ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 22.1 OHM 1/10W 1% SMD 0603 - RT0603FRE0722R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 22.1 OHM 1/10W 1% SMD 0603
RT0603FRE0722R1L
RES 22.1 OHM 1/10W 1% SMD 0603 RT0603FRE0722R1L
RES 22.1ohm 1/10W 1% SMD 0603

RES 22.1ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0722R1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0722R1LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0722R1LDKR-ND
22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0722R1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0722R1LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0722R1LCT-ND
22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0722R1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0722R1LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0722R1LTR-ND
22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

22.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0722R1L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0722R1L
Resistors - Chip Resistor - Surface Mount RT0603FRE0722R1L
RES SMD 22.1 OHM 1% 1/10W 0603

RES SMD 22.1 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0722R1L 13-RT0603FRE0722R1LDKR-ND RT0603FRE0722R1L
Product Name RES 22.1 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 22.1 ohms 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 2-1614895-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9620 ohms
View Details
4 suppliers
Through Hole Resistors - 1278369 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details