Yageo USA Chip Resistor - Surface Mount RT0603FRE07220RL

Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG5947TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5947TR-ND
Chip Resistor - Surface Mount YAG5947TR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5947CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5947CT-ND
Chip Resistor - Surface Mount YAG5947CT-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5947DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5947DKR-ND
Chip Resistor - Surface Mount YAG5947DKR-ND
220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

220 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 220 OHM 1/10W 1% SMD 0603 - RT0603FRE07220RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 220 OHM 1/10W 1% SMD 0603
RT0603FRE07220RL
RES 220 OHM 1/10W 1% SMD 0603 RT0603FRE07220RL
RES 220ohm 1/10W 1% SMD 0603

RES 220ohm 1/10W 1% SMD 0603

Supplier's Site
Res, 220R, 1%, 0.1W, Thin Film, 0603 Yageo - 51AK9304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.1W, Thin Film, 0603 Yageo
51AK9304
Res, 220R, 1%, 0.1W, Thin Film, 0603 Yageo 51AK9304
RES, 220R, 1%, 0.1W, THIN FILM, 0603

RES, 220R, 1%, 0.1W, THIN FILM, 0603

Supplier's Site
Res, 220R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 220R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4456
Res, 220R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4456
RES, 220R, 1%, 0.1W, THIN FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 220R, 1%, 0.1W, THIN FILM, 0603; Resistance:220ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number YAG5947TR-ND RT0603FRE07220RL 51AK9304 49AK4456
Product Name Chip Resistor - Surface Mount RES 220 OHM 1/10W 1% SMD 0603 Res, 220R, 1%, 0.1W, Thin Film, 0603 Yageo Res, 220R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 220 ohms 220 ohms 220 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176771-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18200 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 4756369 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details