Yageo USA Thin Film Resistors - SMD 1/10W 215K ohm 1% 50ppm RT0603FRE07215KL

Description
Thin Film Resistors - SMD 1/10W 215Kohm 1% 50ppm
Request a Quote
Description
Thin Film Resistors - SMD 1/10W 215Kohm 1% 50ppm
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor features a resistance value of 215 kΩ with a tolerance of ±1%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor has a power rating of 0.1W and is packaged in a 0603 case size, which is compact and ideal for saving PCB space. This component is RoHS compliant and made with halogen-free epoxy, contributing to environmentally friendly practices. The resistor's thin film technology ensures reliable performance and durability in various electronic applications.

Datasheet Summary
Powered by GS/AI

The Yageo RT0603 resistor features a resistance value of 215 kΩ with a tolerance of ±1%. It is designed for high precision and high stability applications, making it suitable for use in converters, printing equipment, server boards, telecom, and consumer electronics. The resistor has a power rating of 0.1W and is packaged in a 0603 case size, which is compact and ideal for saving PCB space. This component is RoHS compliant and made with halogen-free epoxy, contributing to environmentally friendly practices. The resistor's thin film technology ensures reliable performance and durability in various electronic applications.

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 215K ohm 1% 50ppm - RT0603FRE07215KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 215K ohm 1% 50ppm
RT0603FRE07215KL
Thin Film Resistors - SMD 1/10W 215K ohm 1% 50ppm RT0603FRE07215KL
Thin Film Resistors - SMD 1/10W 215Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 215Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07215KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07215KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07215KLCT-ND
215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07215KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07215KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07215KLDKR-ND
215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07215KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07215KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07215KLTR-ND
215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

215 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07215KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07215KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07215KL
RES SMD 215K OHM 1% 1/10W 0603

RES SMD 215K OHM 1% 1/10W 0603

Supplier's Site
Res, 215K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6701 - Newark, An Avnet Company
Chicago, IL, United States
Res, 215K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6701
Res, 215K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6701
RES, 215K, 1%, 0.1W, THIN FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 215K, 1%, 0.1W, THIN FILM, 0603; Resistance:215kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07215KL 13-RT0603FRE07215KLCT-ND RT0603FRE07215KL 59AK6701
Product Name Thin Film Resistors - SMD 1/10W 215K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 215K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 215000 ohms 215000 ohms 215000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1432FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details