Yageo USA RES 210K OHM 1/10W 1% SMD 0603 RT0603FRE07210KL

Description
RES 210Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 210Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 210K OHM 1/10W 1% SMD 0603 - RT0603FRE07210KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 210K OHM 1/10W 1% SMD 0603
RT0603FRE07210KL
RES 210K OHM 1/10W 1% SMD 0603 RT0603FRE07210KL
RES 210Kohm 1/10W 1% SMD 0603

RES 210Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07210KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07210KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07210KLTR-ND
210 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

210 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07210KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07210KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07210KLCT-ND
RES SMD 210K OHM 1% 1/10W 0603

RES SMD 210K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07210KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07210KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07210KLDKR-ND
RES SMD 210K OHM 1% 1/10W 0603

RES SMD 210K OHM 1% 1/10W 0603

Buy Now Datasheet
RES SMD 210K OHM 1% 1/10W 0603 - 898-RT0603FRE07210KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 210K OHM 1% 1/10W 0603
898-RT0603FRE07210KL
RES SMD 210K OHM 1% 1/10W 0603 898-RT0603FRE07210KL
RES SMD 210K OHM 1% 1/10W 0603

RES SMD 210K OHM 1% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07210KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07210KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07210KL
RES SMD 210K OHM 1% 1/10W 0603

RES SMD 210K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07210KL 13-RT0603FRE07210KLTR-ND 898-RT0603FRE07210KL RT0603FRE07210KL
Product Name RES 210K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount RES SMD 210K OHM 1% 1/10W 0603 Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric)
Resistance Range 210000 ohms 210000 ohms 210000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data