Alternative Parts (Cross-Reference): Cross
Manufacturer: YAGEO
Category: Resistors Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel (TR) Cut Tape (CT) Digi-Reel®
Product Status: Active
Resistance: 20 kOhms
Tolerance: ±1%
Composition: Thin Film
RES SMD 20K OHM 1% 1/10W 0603 Product overview: RT0603FRE0720KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0720KL can be used for catalog matching and distributor lookup.
RES 20.0Kohm 1/10W 1% SMD 0603
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
20 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES, 20K, 1%, 0.1W, 0603, THIN FILM ROHS COMPLIANT: YES
RES, 20K, 1%, 0.1W, THIN FILM, 0603; Resistance:20kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES SMD 20K OHM 1% 1/10W 0603
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ASAP Semiconductor LLC | DigiKey | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Resistors | Chip Resistors |
| Product Number | 52-RT0603FRE0720KL | 1985494P | 1985493 | RT0603FRE0720KL | YAG5727TR-ND | 82AH8978 | 49AK4453 | RT0603FRE0720KL | |
| Product Name | Resistors Chip Resistor - Surface Mount | SMD 10W Resistor | Surface Mount Resistors | Surface Mount Resistors | RES 20.0K OHM 1/10W 1% SMD 0603 | Chip Resistor - Surface Mount | Res, 20K, 1%, 0.1W, 0603, Thin Film Rohs Compliant Yageo | Res, 20K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo | Chip Resistor - Surface Mount |
| Technology / Construction | MetalFilm; Thin Film (Chip) | Thin Film | Thin Film (Chip); Thin Film | Thin film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) | |
| Resistance Range | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | 20000 ohms | |||
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | ||||
| Mounting / Packaging | 0603 (1608 Metric) | Surface Mount Technology (SMT / SMD); 0603; 0603 | Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) | Surface Mount Technology (SMT / SMD); 0603 | 0603; 0603 | 0603 | 0603; 0603 [1608 Metric] | ||
| Power Rating | 0.1000 watts | 0.0500 watts | 10 watts | 0.1000 watts | 0.1000 watts | 0.1000 watts |