Yageo USA RES 205 OHM 1/10W 1% SMD 0603 RT0603FRE07205RL

Description
RES 205ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 205ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 205 OHM 1/10W 1% SMD 0603 - RT0603FRE07205RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 205 OHM 1/10W 1% SMD 0603
RT0603FRE07205RL
RES 205 OHM 1/10W 1% SMD 0603 RT0603FRE07205RL
RES 205ohm 1/10W 1% SMD 0603

RES 205ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07205RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE07205RL-ND
Chip Resistor - Surface Mount RT0603FRE07205RL-ND
205 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

205 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07205RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07205RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07205RL
RES SMD 205 OHM 1% 1/10W 0603

RES SMD 205 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07205RL RT0603FRE07205RL-ND RT0603FRE07205RL
Product Name RES 205 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 205 ohms 205 ohms 205 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 1249279 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details