Yageo USA Chip Resistor - Surface Mount RT0603FRE071KL

Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG2323TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2323TR-ND
Chip Resistor - Surface Mount YAG2323TR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2323CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2323CT-ND
Chip Resistor - Surface Mount YAG2323CT-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2323DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2323DKR-ND
Chip Resistor - Surface Mount YAG2323DKR-ND
1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1K ohm 1% 1/10W - RT0603FRE071KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1K ohm 1% 1/10W
RT0603FRE071KL
YageoThin Film Resistors - SMD 1K ohm 1% 1/10W RT0603FRE071KL
YageoThin Film Resistors - SMD 1Kohm 1% 1/10W

YageoThin Film Resistors - SMD 1Kohm 1% 1/10W

Supplier's Site
Surface Mount Resistors - 1985483 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985483
Surface Mount Resistors 1985483
Yageo RT0603FRE071KL

Yageo RT0603FRE071KL

Supplier's Site
Surface Mount Resistors - 1985484P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985484P
Surface Mount Resistors 1985484P
Yageo RT0603FRE071KL

Yageo RT0603FRE071KL

Supplier's Site
Surface Mount Resistors - 1985484 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985484
Surface Mount Resistors 1985484
Yageo RT0603FRE071KL

Yageo RT0603FRE071KL

Supplier's Site
SMD 0.1W 1000ohm 75V Resistor - 52-RT0603FRE071KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 1000ohm 75V Resistor
52-RT0603FRE071KL
SMD 0.1W 1000ohm 75V Resistor 52-RT0603FRE071KL
Fixed Resistor, Thin Film, 0.1W, 1000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE071KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 1000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE071KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 1000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 1000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE071KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
963669-RT0603FRE071KL
Resistors - Chip Resistor - Surface Mount 963669-RT0603FRE071KL
Win Source Part Number: 963669-RT0603FRE071K L Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 1 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) Alternative Parts (Cross-Reference): CPF0603F1K0C1; RC0603FR-071KL; CRG0603F1K0; CRCW06031K00FKEA; RC0603FR-131KL; RK73H1JTTD1001F; AC0603FR-071KL; ECCN: EAR99 Fake Threat In the Open Market: 67 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: YAG2323TR,YAG2323DKR ,YAG2323CT,RT0603FRE 071KL-ND

Win Source Part Number: 963669-RT0603FRE071KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 1 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
Alternative Parts (Cross-Reference): CPF0603F1K0C1; RC0603FR-071KL; CRG0603F1K0; CRCW06031K00FKEA; RC0603FR-131KL; RK73H1JTTD1001F; AC0603FR-071KL;
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: YAG2323TR,YAG2323DKR,YAG2323CT,RT0603FRE071KL-ND

Buy Now Datasheet
Surface Mount Chip Resistor, Thin Film, Rt Series, 1 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2414 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 1 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2414
Surface Mount Chip Resistor, Thin Film, Rt Series, 1 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2414
Surface Mount Chip Resistor, Thin Film, RT Series, 1 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 1 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, 0603, Thin Film; Resistor Case Style Yageo - 12AC2389 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, 0603, Thin Film; Resistor Case Style Yageo
12AC2389
Res, 1K, 1%, 0.1W, 0603, Thin Film; Resistor Case Style Yageo 12AC2389
RES, 1K, 1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:RT series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, 0603, THIN FILM; Resistor Case Style:0603 [1608 Metric]; Resistance:1kohm; Product Range:RT series; Voltage Rating:75V; Resistor Element Material:Thin Film; Power Rating:100mW; Resistance Tolerance:± 1%; RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 1K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4436 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4436
Res, 1K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4436
RES, 1K, 1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K, 1%, 0.1W, THIN FILM, 0603; Resistance:1kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE071KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE071KL
Chip Resistor - Surface Mount RT0603FRE071KL
RES SMD 1K OHM 1% 1/10W 0603

RES SMD 1K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number YAG2323TR-ND RT0603FRE071KL 1985483 1985484P 52-RT0603FRE071KL 963669-RT0603FRE071KL 62M2414 12AC2389 49AK4436 RT0603FRE071KL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1K ohm 1% 1/10W Surface Mount Resistors Surface Mount Resistors SMD 0.1W 1000ohm 75V Resistor Resistors - Chip Resistor - Surface Mount Surface Mount Chip Resistor, Thin Film, Rt Series, 1 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 1K, 1%, 0.1W, 0603, Thin Film; Resistor Case Style Yageo Res, 1K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 55-BAS-M-R00005-AEU-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Category / Application Automotive AEC-Q200
Resistance Range 5.00E-5 ohms
Operating Temperature -40 to 170 C (-40 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249292 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details