Yageo USA RES 1.60K OHM 1/10W 1% SMD 0603 RT0603FRE071K6L

Description
RES 1.60Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 1.60Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.60K OHM 1/10W 1% SMD 0603 - RT0603FRE071K6L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.60K OHM 1/10W 1% SMD 0603
RT0603FRE071K6L
RES 1.60K OHM 1/10W 1% SMD 0603 RT0603FRE071K6L
RES 1.60Kohm 1/10W 1% SMD 0603

RES 1.60Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE071K6LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K6LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K6LDKR-ND
1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K6LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K6LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K6LCT-ND
1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K6LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K6LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K6LTR-ND
1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.6 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE071K6L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE071K6L
Resistors - Chip Resistor - Surface Mount RT0603FRE071K6L
RES SMD 1.6K OHM 1% 1/10W 0603

RES SMD 1.6K OHM 1% 1/10W 0603

Supplier's Site
Res, 1K6, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6358 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K6, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6358
Res, 1K6, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6358
RES, 1K6, 1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K6, 1%, 0.1W, THIN FILM, 0603; Resistance:1.6kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE071K6L 13-RT0603FRE071K6LDKR-ND RT0603FRE071K6L 58AK6358
Product Name RES 1.60K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 1K6, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 1600 ohms 1600 ohms 1600 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614352-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 232 ohms
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details