Yageo USA Thin Film Resistors - SMD 1/10W 1.3K ohm 1% 50ppm RT0603FRE071K3L

Description
Thin Film Resistors - SMD 1/10W 1.3Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 1.3Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 1.3K ohm 1% 50ppm - RT0603FRE071K3L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 1.3K ohm 1% 50ppm
RT0603FRE071K3L
Thin Film Resistors - SMD 1/10W 1.3K ohm 1% 50ppm RT0603FRE071K3L
Thin Film Resistors - SMD 1/10W 1.3Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 1.3Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE071K3LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K3LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K3LTR-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K3LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K3LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K3LCT-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K3LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K3LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K3LDKR-ND
1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.3 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2471 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2471
Res, 1K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2471
RES, 1K3, 1%, 0.1W, THIN FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K3, 1%, 0.1W, THIN FILM, 0603; Resistance:1.3kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603FRE071K3L 13-RT0603FRE071K3LTR-ND 59AK2471
Product Name Thin Film Resistors - SMD 1/10W 1.3K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 1K3, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 1300 ohms 1300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676300-6-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details