Yageo USA RES 1.21K OHM 1/10W 1% SMD 0603 RT0603FRE071K21L

Description
RES 1.21Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 1.21Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.21K OHM 1/10W 1% SMD 0603 - RT0603FRE071K21L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 1/10W 1% SMD 0603
RT0603FRE071K21L
RES 1.21K OHM 1/10W 1% SMD 0603 RT0603FRE071K21L
RES 1.21Kohm 1/10W 1% SMD 0603

RES 1.21Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE071K21LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K21LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K21LCT-ND
RES SMD 1.21K OHM 1% 1/10W 0603

RES SMD 1.21K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K21LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K21LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K21LDKR-ND
RES SMD 1.21K OHM 1% 1/10W 0603

RES SMD 1.21K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE071K21LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE071K21LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE071K21LTR-ND
1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1.21 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 1K21, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3913 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1K21, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3913
Res, 1K21, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3913
RES, 1K21, 1%, 0.1W, THIN FILM, 0603; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1K21, 1%, 0.1W, THIN FILM, 0603; Resistance:1.21kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE071K21L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE071K21L
Resistors - Chip Resistor - Surface Mount RT0603FRE071K21L
RES SMD 1.21K OHM 1% 1/10W 0603

RES SMD 1.21K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE071K21L 13-RT0603FRE071K21LCT-ND 58AK3913 RT0603FRE071K21L
Product Name RES 1.21K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 1K21, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 1210 ohms 1210 ohms 1210 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers