Yageo USA Chip Resistor - Surface Mount RT0603FRE07180KL

Description
180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07180KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07180KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07180KLTR-ND
180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07180KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07180KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07180KLCT-ND
180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07180KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07180KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07180KLDKR-ND
180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

180 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 180K OHM 1/10W 1% SMD 0603 - RT0603FRE07180KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 180K OHM 1/10W 1% SMD 0603
RT0603FRE07180KL
RES 180K OHM 1/10W 1% SMD 0603 RT0603FRE07180KL
RES 180Kohm 1/10W 1% SMD 0603

RES 180Kohm 1/10W 1% SMD 0603

Supplier's Site
Res, 180K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 51AK9301 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
51AK9301
Res, 180K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 51AK9301
RES, 180K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 180K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 180K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2478 - Newark, An Avnet Company
Chicago, IL, United States
Res, 180K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2478
Res, 180K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2478
RES, 180K, 1%, 0.1W, THIN FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 180K, 1%, 0.1W, THIN FILM, 0603; Resistance:180kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07180KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07180KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07180KL
RES SMD 180K OHM 1% 1/10W 0603

RES SMD 180K OHM 1% 1/10W 0603

Supplier's Site
RES SMD 180K OHM 1% 1/10W 0603 - 898-RT0603FRE07180KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 180K OHM 1% 1/10W 0603
898-RT0603FRE07180KL
RES SMD 180K OHM 1% 1/10W 0603 898-RT0603FRE07180KL
RES SMD 180K OHM 1% 1/10W 0603

RES SMD 180K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE07180KLTR-ND RT0603FRE07180KL 51AK9301 59AK2478 RT0603FRE07180KL 898-RT0603FRE07180KL
Product Name Chip Resistor - Surface Mount RES 180K OHM 1/10W 1% SMD 0603 Res, 180K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 180K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount RES SMD 180K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2567477P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 2019-BPR58C47LK-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details
2 suppliers