Yageo USA RES 174 OHM 1/10W 1% SMD 0603 RT0603FRE07174RL

Description
RES 174ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 174ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 174 OHM 1/10W 1% SMD 0603 - RT0603FRE07174RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 174 OHM 1/10W 1% SMD 0603
RT0603FRE07174RL
RES 174 OHM 1/10W 1% SMD 0603 RT0603FRE07174RL
RES 174ohm 1/10W 1% SMD 0603

RES 174ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07174RL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE07174RL-ND
Chip Resistor - Surface Mount RT0603FRE07174RL-ND
174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

174 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07174RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07174RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07174RL
RES SMD 174 OHM 1% 1/10W 0603

RES SMD 174 OHM 1% 1/10W 0603

Supplier's Site
Res, 174R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3918 - Newark, An Avnet Company
Chicago, IL, United States
Res, 174R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3918
Res, 174R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3918
RES, 174R, 1%, 0.1W, THIN FILM, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 174R, 1%, 0.1W, THIN FILM, 0603; Resistance:174ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07174RL RT0603FRE07174RL-ND RT0603FRE07174RL 58AK3918
Product Name RES 174 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 174R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 174 ohms 174 ohms 174 ohms 174 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
High Power, Metal Clad, Wire-Wound Resistor Assembly - HRA - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details