174 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES SMD 174K OHM 1% 1/10W 0603
RES SMD 174K OHM 1% 1/10W 0603
YageoThin Film Resistors - SMD 1/10W 174Kohm 1% 50ppm
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0603FRE07174KLTR-ND | RT0603FRE07174KL |
| Product Name | Chip Resistor - Surface Mount | YageoThin Film Resistors - SMD 1/10W 174K ohm 1% 50ppm |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | Surface Mount Technology (SMT / SMD) |
| Tolerance | 1 +/- % | 1 +/- % |