Yageo USA RES 169 OHM 1/10W 1% SMD 0603 RT0603FRE07169RL

Description
RES 169ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 169ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 169 OHM 1/10W 1% SMD 0603 - RT0603FRE07169RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 169 OHM 1/10W 1% SMD 0603
RT0603FRE07169RL
RES 169 OHM 1/10W 1% SMD 0603 RT0603FRE07169RL
RES 169ohm 1/10W 1% SMD 0603

RES 169ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07169RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07169RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07169RLCT-ND
RES SMD 169 OHM 1% 1/10W 0603

RES SMD 169 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07169RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07169RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07169RLDKR-ND
RES SMD 169 OHM 1% 1/10W 0603

RES SMD 169 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07169RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07169RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07169RLTR-ND
169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

169 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07169RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07169RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07169RL
RES SMD 169 OHM 1% 1/10W 0603

RES SMD 169 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07169RL 13-RT0603FRE07169RLCT-ND RT0603FRE07169RL
Product Name RES 169 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 169 ohms 169 ohms 169 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375329-SMT-R015-1.0 - Win Source Electronics
Specs
Resistance Range 0.0150 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
3 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2567535P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0027 ohms
View Details