Yageo USA Chip Resistor - Surface Mount RT0603FRE07162RL

Description
162 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
162 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07162RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07162RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07162RLTR-ND
162 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

162 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07162RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07162RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07162RLDKR-ND
RES SMD 162 OHM 1% 1/10W 0603

RES SMD 162 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07162RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07162RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07162RLCT-ND
RES SMD 162 OHM 1% 1/10W 0603

RES SMD 162 OHM 1% 1/10W 0603

Buy Now Datasheet
RES 162 OHM 1/10W 1% SMD 0603 - RT0603FRE07162RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 162 OHM 1/10W 1% SMD 0603
RT0603FRE07162RL
RES 162 OHM 1/10W 1% SMD 0603 RT0603FRE07162RL
RES 162ohm 1/10W 1% SMD 0603

RES 162ohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07162RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07162RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07162RL
RES SMD 162 OHM 1% 1/10W 0603

RES SMD 162 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE07162RLTR-ND RT0603FRE07162RL RT0603FRE07162RL
Product Name Chip Resistor - Surface Mount RES 162 OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Resistance Range 162 ohms 162 ohms 162 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details