Yageo USA RES 160K OHM 1/10W 1% SMD 0603 RT0603FRE07160KL

Description
RES 160Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 160Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 160K OHM 1/10W 1% SMD 0603 - RT0603FRE07160KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 160K OHM 1/10W 1% SMD 0603
RT0603FRE07160KL
RES 160K OHM 1/10W 1% SMD 0603 RT0603FRE07160KL
RES 160Kohm 1/10W 1% SMD 0603

RES 160Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07160KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07160KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07160KLCT-ND
160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07160KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07160KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07160KLTR-ND
160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07160KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07160KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07160KLDKR-ND
160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

160 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07160KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07160KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07160KL
RES SMD 160K OHM 1% 1/10W 0603

RES SMD 160K OHM 1% 1/10W 0603

Supplier's Site
Res, 160K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6696 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6696
Res, 160K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6696
RES, 160K, 1%, 0.1W, THIN FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 160K, 1%, 0.1W, THIN FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 160K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5891 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5891
Res, 160K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5891
RES, 160K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 160K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 160K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 160K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0444
Res, 160K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0444
RES, 160K, 1%, 0.1W, THIN FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 160K, 1%, 0.1W, THIN FILM, 0603; Resistance:160kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE07160KL 13-RT0603FRE07160KLCT-ND RT0603FRE07160KL 59AK6696 46AK5891
Product Name RES 160K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 160K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 160K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 160000 ohms 160000 ohms 160000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469514 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1402FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details