Yageo USA Chip Resistor - Surface Mount RT0603FRE0715K4L

Description
RES SMD 15.4K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 15.4K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0715K4LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0715K4LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0715K4LCT-ND
RES SMD 15.4K OHM 1% 1/10W 0603

RES SMD 15.4K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0715K4LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0715K4LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0715K4LTR-ND
15.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

15.4 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0715K4LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0715K4LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0715K4LDKR-ND
RES SMD 15.4K OHM 1% 1/10W 0603

RES SMD 15.4K OHM 1% 1/10W 0603

Buy Now Datasheet
RES 15.4K OHM 1/10W 1% SMD 0603 - RT0603FRE0715K4L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15.4K OHM 1/10W 1% SMD 0603
RT0603FRE0715K4L
RES 15.4K OHM 1/10W 1% SMD 0603 RT0603FRE0715K4L
RES 15.4Kohm 1/10W 1% SMD 0603

RES 15.4Kohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0715K4L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0715K4L
Resistors - Chip Resistor - Surface Mount RT0603FRE0715K4L
RES SMD 15.4K OHM 1% 1/10W 0603

RES SMD 15.4K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRE0715K4LCT-ND RT0603FRE0715K4L RT0603FRE0715K4L
Product Name Chip Resistor - Surface Mount RES 15.4K OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

10W Resistor - 53-PBV-R0005-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 5.00E-4 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614354-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 536 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details